DS/EN 197-1/A1
Cement - Part 1: Composition, specifications and conformity criteria for common cements
| Organization: | DS |
| Publication Date: | 10 May 2004 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a range of six strength classes. The definition also includes requirements the constituents have to meet and the mechanical, physical and chemical including, where appropriate, heat of hydration requirements of the 27 products and strength classes. EN 197-1 also states the conformity criteria and the related rules. Necessary durability requirements are also given.
Document History