DS/EN 197-1

Cement - Part 1: Composition, specifications and conformity criteria for common cements

inactive
Organization: DS
Publication Date: 28 September 2011
Status: inactive
Page Count: 42
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2 sulfate resisting low early strength blast furnace cements and their constituents. The definition of each cement includes the proportions in which the constituents are to be combined to produce these distinct products in a range of nine strength classes. It also includes mechanical, physical, and chemical requirements. Furthermore, this standard states the conformity criteria and the related rules. Necessary durability requirements are also given. In addition to those sulfate resisting cements defined in the present document, other cements conforming either to this standard or to other standards, European or national, have been nationally demonstrated to have sulfate resisting properties. These cements which are listed in Annex A, are considered by different CEN Member countries as sulfate resisting within the limits of their territory. NOTE 1 In addition to the specified requirements, an exchange of additional information between the cement manufacturer and user can be helpful. The procedures for such an exchange are not within the scope of this standard but should be dealt with in accordance with national standards or regulations or can be agreed between the parties concerned. NOTE 2 The word 'cement' in EN 197-1 is used to refer only to common cements unless otherwise specified. This European Standard does not cover: - very low heat special cement covered by EN 14216; - supersulfated cement covered by EN 15743; - calcium aluminate cement covered by EN 14647; - masonry cement covered by EN 413-1.

Document History

January 3, 2012
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2...
DS/EN 197-1
September 28, 2011
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2...
July 30, 2007
Cement - Part 1: Composition, specifications and conformity criteria for common cements
Changes in 5.2.4.1, ZA.4 and the Bibliography.
May 10, 2004
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the...
August 13, 2001
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the...
March 9, 2001
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This part of the standard defines and gives the specifications of 27 distinct common cement products and their constituents. The definition of each cement includes the proportions in which the...
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 35 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blast furnace cements and 2...
Cement - Part 1: Composition, specifications and conformity criteria for common cements
This European Standard defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blastfurnace cements and 2...
Cement - Part 1: Composition, specifications and conformity criteria for common cements
EN 197-1 defines and gives the specifications of 27 distinct common cements, 7 sulfate resisting common cements as well as 3 distinct low early strength blastfurnace cements and 2 sulfate resisting...
Advertisement