CSA - CGA 5.2-1971

Gas-Fired Waterless Toilet

inactive
Organization: CSA
Publication Date: 1 December 1971
Status: inactive
Page Count: 40
scope:

The application of these requirements shall be limited to gas-fired waterless toilet s which are manufactured, sold and installed as a packaged, completely assembled, unit.

Gas-fired toilet s approved under these requirements are intended to be installed in accordance with the Provincial installation requirements or in their absence CSA B149 installation code shall prevail.

Gas-fired toilet s approved under these requirements shall be newly produced toilets , constructed entirely of new, unused parts and materials.

Waterless Toilets with sealed combustion system. A self conta.ined appliance constructed so that all air for combustion is derived from the outside atmosphere and all flue gases are discharged to the outside atmosphere.

Document History

CGA 5.2-1971
December 1, 1971
Gas-Fired Waterless Toilet
The application of these requirements shall be limited to gas-fired waterless toilet s which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilet s...
December 1, 1971
Gas-Fired Waterless Toilet
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilets approved...
January 1, 1971
Gas-fired waterless toilet
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilets approved...
January 1, 1971
Gas-Fired Waterless Toilet
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilets approved...
Advertisement