CSA CGA 5.2
Gas-fired waterless toilet
| Organization: | CSA |
| Publication Date: | 1 January 1971 |
| Status: | active |
| Page Count: | 43 |
scope:
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit.
Gas-fired toilets approved under these requirements are intended to be installed in accordance with the Provincial installation requirements or in their absence CSA B149 installation code shall prevail.
Gas-fired toilets approved under these requirements shall be newly produced toilets, constructed entirely of new, unused parts and materials.
Waterless Toilets with sealed combustion system.
A self contained appliance constructed so that all air for combustion is derived from the outside atmosphere and allflue gases are discharged to the outside atmosphere.
Document History