CSA - CGA 5.2-1971

Gas-Fired Waterless Toilet

inactive
Organization: CSA
Publication Date: 1 December 1971
Status: inactive
Page Count: 40
scope:

The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit.

Gas-fired toilets approved under these requirements are intended to be installed in accordance with the Provincial installation requirements or in their absence CSA B149 installation code shall prevail

Gas-f ired toilets approved under these requirements shall be newly produced toilets , constructed entirely of new, unused parts and materials.

Waterless Toilets with sealed combustion system. A self contained appliance constructed so that all air for combustion is derived from the outside atmosphere and all flue gases are discharged to the outside atmosphere.

Document History

December 1, 1971
Gas-Fired Waterless Toilet
The application of these requirements shall be limited to gas-fired waterless toilet s which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilet s...
CGA 5.2-1971
December 1, 1971
Gas-Fired Waterless Toilet
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilets approved...
January 1, 1971
Gas-fired waterless toilet
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilets approved...
January 1, 1971
Gas-Fired Waterless Toilet
The application of these requirements shall be limited to gas-fired waterless toilets which are manufactured, sold and installed as a packaged, completely assembled, unit. Gas-fired toilets approved...
Advertisement