CSA - C22.2 NO. 227.3-05

Nonmetallic Mechanical Protection Tubing (NMPT)

inactive
Organization: CSA
Publication Date: 1 March 2005
Status: inactive
Page Count: 40
scope:

This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment intended for use in non-hazardous locations. For tubing and fitting sizes in this Standard, the metric designator is given first, with the trade size in inches following in parentheses.

Tubing specified by this Standard is intended for use with fittings in compliance with Clause 4.4. The fittings may be for wet or dry locations.

This Standard does not include tubing used to supply power from the fixed wiring of structures to utilization equipment.

Document History

January 1, 2021
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
January 1, 2015
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
January 1, 2015
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings for use as support and protection of insulated conductors in equipment intended for use in non-hazardous...
March 18, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings for use as support and protection of insulated conductors in equipment intended for use in non-hazardous...
March 18, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment...
C22.2 NO. 227.3-05
March 1, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment...
January 1, 1991
Flexible Nonmetallic Tubing
This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use...
January 1, 1991
Flexible Nonmetallic Tubing
This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use...

References

Advertisement