CSA - CAN/CSA-C22.2 NO. 227.3-M91

Flexible Nonmetallic Tubing

inactive
Organization: CSA
Publication Date: 1 January 1991
Status: inactive
Page Count: 25
scope:

This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use in accordance with the Canadian Electrical Code, Part I, for nonhazardous locations.

Flexible nonmetallic tubing specified by this Standard is liquid tight, provided in a thermoplastic material that is recognized for use at a maximum working temperature of 60°C and a minimum working temperature of −18°C.

Tubing specified by this Standard is intended for use with fittings in compliance with Clauses 6.6 and/or 6.7, as applicable. The fittings may be for liquid-tight or dry locations.

This Standard does not include tubing used for the power supply from fixed wiring of structures to the utilization equipment.

Document History

January 1, 2021
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
January 1, 2015
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
January 1, 2015
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings for use as support and protection of insulated conductors in equipment intended for use in non-hazardous...
March 18, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings for use as support and protection of insulated conductors in equipment intended for use in non-hazardous...
March 18, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment...
March 1, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment...
CAN/CSA-C22.2 NO. 227.3-M91
January 1, 1991
Flexible Nonmetallic Tubing
This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use...
January 1, 1991
Flexible Nonmetallic Tubing
This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use...

References

Advertisement