CSA - C22.2 NO. 227.3-21

Mechanical protection tubing (MPT) and fittings

active, Most Current
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 33
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical protection of conductors, wires, and cables. The MPT, fittings, and clamps are intended to be used to interconnect separate component assemblies or consoles of electrical devices, such as robotics, medical or X-ray equipment. The mechanical protection afforded the internal wiring contained within the tubing is considered equivalent to the protection provided by a type SJT flexible cord. Mechanical protection tubing (MPT) may be submitted without fittings, clamps, etc.

The MPT, fittings, and clamps covered by this Standard are not intended for use as a wiring method in accordance with NFPA 70, National Electrical Code (NEC), CSA C22.1, Canadian Electrical Code (CE Code), Part I and NOM-001-SEDE Standard for Electrical Installations.

This Standard does not include standard trade sizes. The MPT, fittings, and clamps from different manufacturers are not interchangeable unless the combination of MPT, fittings, and clamps are determined to be in accordance with this Standard.

Document History

C22.2 NO. 227.3-21
January 1, 2021
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
January 1, 2015
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
January 1, 2015
Mechanical protection tubing (MPT) and fittings
This Standard applies to nonmetallic or composite mechanical protection tubing (MPT), and nonmetallic, composite or metallic fittings, and clamps used for the support, routing and mechanical...
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings for use as support and protection of insulated conductors in equipment intended for use in non-hazardous...
March 18, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings for use as support and protection of insulated conductors in equipment intended for use in non-hazardous...
March 18, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment...
March 1, 2005
Nonmetallic Mechanical Protection Tubing (NMPT)
This Standard applies to nonmetallic mechanical protection tubing (NMPT) and fittings in 10 to 53 (1/4 to 2) trade sizes for use as support and protection of insulated conductors in equipment...
January 1, 1991
Flexible Nonmetallic Tubing
This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use...
January 1, 1991
Flexible Nonmetallic Tubing
This Standard applies to flexible nonmetallic tubing and fittings in trade sizes 1/4 to 2 in (6.35 to 50.8 mm) for use as support and protection of insulated conductors in equipment intended for use...

References

Advertisement