GME 01101 PART 1

Vehicle Glazing

inactive
Buy Now
Organization: GME
Publication Date: 1 October 2009
Status: inactive
Page Count: 28
scope:

This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar materials. Where required, the windows for vehicles shall also comply with additional or alternative requirements, dependent upon the country of use.

Further requirements for window glazing or other components made from glass are defined in the following additional parts of this specification:

GME 01101-2: Vehicle windows with functional elements

GME 01101-3: Windows and glass sun roofs with single or multiple prints or coats

GME 01101-4: Infrared Reflective (IRR) coated Windshields

Document History

February 1, 2011
Vehicle Glazing
This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar...
GME 01101 PART 1
October 1, 2009
Vehicle Glazing
This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar...
October 1, 2004
Vehicle Glazing
This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar...
June 1, 2002
Vehicle Glazing
1.1 Scope. This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass...
June 1, 2002
Vehicle Glazing
1.1 Scope. This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass...
August 1, 2001
Vehicle Glazing
1.1 Scope. This General Specification defines the requirements, test conditions and the methods for fuc-tional, material and safety tests of automotive glaz-ing and vehicle components made from...
August 7, 1995
Vehicle Glazing (formerly QT 010001 Part 1 to Part 6)
1 Scope The following test specification defines the requirements, the test conditions, and the methods for functional, material and safety tests of automotive glazing and vehicle components made...

References

Advertisement