GME 01101 PART 1

Vehicle Glazing

inactive
Organization: GME
Publication Date: 1 June 2002
Status: inactive
Page Count: 28
scope:

1.1 Scope.

This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar materials. Where required, the windows for vehicles shall also comply with additional or alternative requirements, dependent upon the country of use.

1.1 Anwendungsbereich. Diese General Specification legt die Anforderungen, die Prüfbedingungen und Prüfverfahren Funktions-, Werkstoff- und Sicher-heitsprüfungen von Fahrzeugverglasungen und Fahrzeugteilen aus Glas oder glasähnlichen Werkstoffen fest. In Ausnahmefällen müssen die Scheiben der Fahrzeugverglasung zusätzliche bzw. anstelle der hier aufgeführten, andere Forderungen der Länder er-füllen, in denen sie eingesetzt werden.

Document History

February 1, 2011
Vehicle Glazing
This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar...
October 1, 2009
Vehicle Glazing
This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar...
October 1, 2004
Vehicle Glazing
This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass or similar...
June 1, 2002
Vehicle Glazing
1.1 Scope. This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass...
GME 01101 PART 1
June 1, 2002
Vehicle Glazing
1.1 Scope. This General Specification defines the requirements, test conditions and the methods for functional, material and safety tests of automotive glazing and vehicle components made from glass...
August 1, 2001
Vehicle Glazing
1.1 Scope. This General Specification defines the requirements, test conditions and the methods for fuc-tional, material and safety tests of automotive glaz-ing and vehicle components made from...
August 7, 1995
Vehicle Glazing (formerly QT 010001 Part 1 to Part 6)
1 Scope The following test specification defines the requirements, the test conditions, and the methods for functional, material and safety tests of automotive glazing and vehicle components made...

References

Advertisement