ASD-STAN - PREN 2997-009
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak Part 009: Protective cover for receptacle Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 October 2009 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 2.
For receptacles associated with these protective covers, see EN 2997-003 to EN 2997-007.
Document History
April 1, 2014
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 009: Protective cover for receptacle Product standard
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 2....
PREN 2997-009
October 31, 2009
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak Part 009: Protective cover for receptacle Product standard
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 2....
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 009: Protective Cover for Receptacle Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees Celsius Continuous, 200 Degrees Celsius Continuous, 260 Degrees Celsius Peak and Fire Resistant Part 009- Flight Flank for Receptacle Product Standard
A description is not available for this item.