DOD - SMD 5962-01532

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1024K x 8-BIT (8 M), RADIATION-HARDENED SRAM, MULTICHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 10 September 2009
Status: inactive
Page Count: 28
scope:

This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class T, the user is encouraged to review the manufacturers Quality Management (QM) plan as part of their evaluation of these parts and their acceptability in the intended application.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 23, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1024K x 8-BIT (8 M), RADIATION-HARDENED SRAM, MULTICHIP MODULE
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
SMD 5962-01532
September 10, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1024K x 8-BIT (8 M), RADIATION-HARDENED SRAM, MULTICHIP MODULE
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
February 21, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1024K X 8-BIT, (8 M) RADIATION-HARDENED, LOW VOLTAGE SRAM, MULTICHIP MODULE
A description is not available for this item.
March 29, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1024K X 8-BIT, (8 M) RADIATION-HARDENED, LOW VOLTAGE SRAM, MULTICHIP MODULE
A description is not available for this item.
March 21, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1024K X 8-BIT, (8 M) RADIATION-HARDENED, LOW VOLTAGE SRAM, MULTICHIP MODULE
A description is not available for this item.

References

Advertisement