MODUK - DEF STAN 02-732

Thermometers, Liquid-In-Glass Expansion Type and Thermometer Pockets

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 9 September 2009
Status: active
Page Count: 90
scope:

This Defence Standard (Def Stan) covers general purpose thermometers, special thermometers and thermometer pockets applicable to specific applications. 

The thermometers cover the requirements for temperature measurement in the Celsius Scales and, for legacy equipment, in Fahrenheit Scales. Where British Standards are quoted in this Def Stan it should be noted that they refer to the Celsius Scales only. These thermometers are generally suitable for use with the following:

Air Systems;

Battery Acid;

Boiler Feed Water Systems;

Fuel Oil Systems;

Lubricating Oil (LO) Systems;

Refrigeration Systems;

Steam Systems. 

The standard range of thermometer pockets for use with general purpose thermometers is included in this Def Stan. The relevant NATO Stock Numbers (NSN) are listed in the Figures.

Document History

DEF STAN 02-732
September 9, 2009
Thermometers, Liquid-In-Glass Expansion Type and Thermometer Pockets
This Defence Standard (Def Stan) covers general purpose thermometers, special thermometers and thermometer pockets applicable to specific applications.  The thermometers cover the requirements for...
December 29, 2000
Thermometers, Liquid in Glass Expansion Type and Thermometer Pockets
This Naval Engineering Standard (NES) covers general purpose thermometers, special thermometers and thermometer pockets applicable to specific applications. The thermometers cover the requirements...

References

Advertisement