DS/EN 3660-062

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard

inactive
Organization: DS
Publication Date: 9 November 2009
Status: inactive
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking, for heat shrinkable boot, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : - 65 °C to 200 °C; Class K : - 65 °C to 260 °C; Class W : - 65 °C to 175 °C. Associated electrical accessories : EN 3660-033 Metallic band (for shield termination backshells). These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

May 9, 2022
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
January 11, 2016
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 – Product standard
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
DS/EN 3660-062
November 9, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking, for heat shrinkable boot, for use under the following conditions: The mating connectors are...
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking, for heat shrinkable boot, for use under the following conditions: The mating connectors are...
Advertisement