DSF/FPREN 3660-062 REV
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 062 : Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self locking - Product standard
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. NOTE Class N in EN 3660-001 cross refers to class F in EN 3660-062. Temperature range, Class F (N) : - 65 °C to 200 °C (See note above); Class K : - 65 °C to 200 °C; Class W : - 65 °C to 175 °C; Class T : - 65 °C to 175 °C (Nickel PTFE plating); Class Z : - 65 °C to 175 °C (Zinc Nickel plating). Associated electrical accessories : EN 3660-033 Metallic band (for shield termination). These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History