DSF/FPREN 3660-062
Aerospace series – Cable outlet accessories for circular and rectangular electrical and optical connectors – Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking – Product standard
| Organization: | DS |
| Status: | active |
| Page Count: | 21 |
scope:
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class N : − 65 °C to 200 °C; Class K : − 65 °C to 260 °C; Class W : − 65 °C to 175 °C; Class T : − 65 °C to 175 °C (Nickel PTFE plating); Class Z : − 65 °C to 175 °C (Black zinc nickel plating). Associated electrical accessories: EN 3660-033 Metallic band (for shield termination). These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History