DIN EN ISO 3745

Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for anechoic and hemi-anechoic rooms (ISO 3745:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2009
Status: inactive
Page Count: 54
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This International Standard specifies methods for measuring the sound pressure levels on a measurement surface enveloping a noise source in anechoic and hemi-anechoic rooms, in order to determine the sound power level or sound energy level produced by the noise source. It gives requirements for the test environment and instrumentation, as well as techniques for obtaining the surface sound pressure level from which the sound power level or sound energy level is calculated, leading to results which have a grade 1 accuracy.

The methods specified in this International Standard are suitable for measurements of all types of noise.

The noise source can be a device, machine, component or sub-assembly. The maximum size of the source under test depends on the radius of the hypothetical sphere (or hemisphere) used as the enveloping measurement surface.

Document History

October 1, 2017
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for anechoic rooms and hemi-anechoic rooms (ISO 3745:2012 + Amd 1:2017) (includes Amendment :2017)
General This International Standard specifies methods for measuring the sound pressure levels on a measurement surface enveloping a noise source (machinery or equipment) in an anechoic room or a...
July 1, 2012
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Precision methods for anechoic rooms and hemi-anechoic rooms (ISO 3745:2012)
General This International Standard specifies methods for measuring the sound pressure levels on a measurement surface enveloping a noise source (machinery or equipment) in an anechoic room or a...
DIN EN ISO 3745
November 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for anechoic and hemi-anechoic rooms (ISO 3745:2003)
This International Standard specifies methods for measuring the sound pressure levels on a measurement surface enveloping a noise source in anechoic and hemi-anechoic rooms, in order to determine the...
May 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for anechoic and hemi-anechoic rooms (ISO 3745:2003); English version FprEN ISO 3745:2009, Amendment 1
A description is not available for this item.
May 1, 2004
Acoustics - Determination of sound power levels of noise sources using sound pressure - Precision methods for anechoic and hemi-anechoic rooms (ISO 3745:2003)
A description is not available for this item.

References

Advertisement