DSF/prEN ISO 11680-2

Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit and using a drive shaft, to transmit power to the cutting attachment. The cutting attachments covered are saw chains, reciprocating and circular saw blades. This Standard describes methods for the elimination or reduction of hazards arising from their use. In addition it specifies the type of information on safe working practices to be provided by the manufacturer. This document deals with the exception listed below, with all significant hazards hazardous situations or hazardous events relevant to these machines, when they are used as intended and under condition of reasonably foreseeable misuse. Significant hazards not dealt with are: . electric shock hazard from contact with overhead electric lines, apart from warnings and advice for instruction handbook contents; . whole-body vibration hazard from the back-pack power unit. NOTE A method to measure whole body vibration from the backpack power unit is presently not available. See Annex A for list of significant hazards. This part of ISO 11680 applies primarily to portable hand-held pole-mounted powered pruners which are manufactured after the date of issue of the standard.

Document History

November 29, 2021
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with backpack power source (ISO 11680-2:2021)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit...
January 18, 2012
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with back-pack power source
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit, using a...
December 10, 2008
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
November 7, 2002
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
January 18, 2001
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2020)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source (ISO 11680-2:2000)
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
DSF/prEN ISO 11680-2
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit and using a...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a back-pack power unit...
Advertisement