DS/EN ISO 11680-2/AC

Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source

inactive
Organization: DS
Publication Date: 7 November 2002
Status: inactive
Page Count: 6
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a back-pack power unit, using a drive shaft to transmit power to the cutting attachment.

Document History

November 29, 2021
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with backpack power source (ISO 11680-2:2021)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit...
January 18, 2012
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with back-pack power source
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit, using a...
December 10, 2008
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
DS/EN ISO 11680-2/AC
November 7, 2002
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
January 18, 2001
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2020)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source (ISO 11680-2:2000)
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit and using a...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a back-pack power unit...
Advertisement