DS/EN ISO 11680-2

Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with backpack power source (ISO 11680-2:2021)

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 20
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit and using a power transmission shaft to transmit power to a cutting attachment consisting of a saw chain, a reciprocating saw blade or a single-piece circular saw blade (hereafter referred to as "machine"). Methods for the elimination or reduction of hazards arising from the use of these machines and the type of information on safe working practices to be provided by the manufacturer are specified. This part of ISO 11680, together with the relevant sections of ISO 11680-1, deals with all significant hazards, hazardous situations or hazardous events with the exception of electric shock from contact with overhead electric lines (apart from warnings and advice for inclusion in the instructions) and whole-body vibration from the backpack power unit, relevant to these machines when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. NOTE 1 - A standardized test procedure for measuring whole-body vibration from the backpack power unit is presently not available. NOTE 2 - See Annex A for a list of significant hazards. This part of ISO 11680 is applicable to portable, hand-held, pole-mounted powered pruners with backpack power unit manufactured after its date of publication.

Document History

DS/EN ISO 11680-2
November 29, 2021
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with backpack power source (ISO 11680-2:2021)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit...
January 18, 2012
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with back-pack power source
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit, using a...
December 10, 2008
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
November 7, 2002
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
January 18, 2001
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2020)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a backpack power unit...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Units for use with a back-pack power source (ISO 11680-2:2000)
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners with a...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners with a back-pack power unit and using a...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 2: Machines for use with back-pack power source (ISO/DIS 11680-2:2009)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners with a back-pack power unit...
Advertisement