DSF/prEN ISO 11680-1

Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2009)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as a power unit and using a drive shaft, to transmit power to the cutting attachment. The cutting attachments covered are saw chains, reciprocating and circular saw blades. This standard describes methods for the elimination or reduction of hazards arising from their use. In addition it specifies the type of information on safe working practices to be provided by the manufacturer. This document deals with all significant hazards hazardous situations or hazardous events with the exception of electric shock related to overhead electric lines apart from warnings and advice for instruction handbook contents, relevant to these machines, when they are used as intended and under condition of reasonably foreseeable misuse. NOTE See Annex A for list of significant hazards. This part of ISO 11680 applies primarily to portable hand-held pole-mounted powered pruners which are manufactured after the date of issue of the standard.

Document History

November 29, 2021
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine (ISO 11680-1:2021)
Dieses Dokument gibt sicherheitstechnische Anforderungen und Maßnahmen zur Feststellung deren Übereinstimmung für die Gestaltung und Konstruktion von tragbaren, Hand gehaltenen Hochentastern...
January 18, 2012
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as...
December 10, 2008
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
November 7, 2002
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
January 18, 2001
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2020)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners (hereafter named “machine”),...
DSF/prEN ISO 11680-1
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2009)
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine (ISO 11680-1:2000)
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/FDIS 11680-1:2011)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion...
Advertisement