DS/EN ISO 11680-1

Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine

inactive
Organization: DS
Publication Date: 18 January 2001
Status: inactive
Page Count: 42
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an integral combustion engine as the power source and using a drive shaft to transmit power to the cutting attachment.

Document History

November 29, 2021
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine (ISO 11680-1:2021)
Dieses Dokument gibt sicherheitstechnische Anforderungen und Maßnahmen zur Feststellung deren Übereinstimmung für die Gestaltung und Konstruktion von tragbaren, Hand gehaltenen Hochentastern...
January 18, 2012
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as...
December 10, 2008
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
November 7, 2002
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
DS/EN ISO 11680-1
January 18, 2001
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2020)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners (hereafter named “machine”),...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2009)
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine (ISO 11680-1:2000)
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/FDIS 11680-1:2011)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion...
Advertisement