DSF/FprEN ISO 11680-1

Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/FDIS 11680-1:2011)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Forestry equipment): 65.060.80
scope:

This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion engine as their power unit and using a drive shaft to transmit power to a cutting attachment consisting of a saw chain or a reciprocating or circular saw blade with a 205 mm maximum outside diameter. Methods for the elimination or reduction of hazards arising from the use of these machines and the type of information on safe working practices to be provided by the manufacturer are specified. This part of ISO 11680 deals with all significant hazards, hazardous situations or hazardous events with the exception of electric shock from contact with overhead electric lines (apart from warnings and advice for inclusion in the instruction handbook), relevant to these machines when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer. NOTE See Annex A for a list of significant hazards. This part of ISO 11680 is applicable to portable, hand-held, pole-mounted powered pruners manufactured after its date of publication.

Document History

November 29, 2021
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine (ISO 11680-1:2021)
Dieses Dokument gibt sicherheitstechnische Anforderungen und Maßnahmen zur Feststellung deren Übereinstimmung für die Gestaltung und Konstruktion von tragbaren, Hand gehaltenen Hochentastern...
January 18, 2012
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as...
December 10, 2008
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
November 7, 2002
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
January 18, 2001
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine
This part of ISO 11680 specifies safety requirements and the verification of those requirements, for design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
Machinery for forestry – Safety requirements and testing for pole-mounted powered pruners – Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2020)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners (hereafter named “machine”),...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/DIS 11680-1:2009)
This part of ISO 11680 specifies safety requirements and their verification for the design and construction of portable hand-held pole-mounted powered pruners having an integral combustion engine as...
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Units fitted with an integral combustion engine (ISO 11680-1:2000)
This part of ISO 11680 specifies safety requirements, and the verification of those requirements, for the design, fabrication and use of portable, hand-held, pole-mounted powered pruners, having an...
DSF/FprEN ISO 11680-1
Machinery for forestry - Safety requirements and testing for pole-mounted powered pruners - Part 1: Machines fitted with an integral combustion engine (ISO/FDIS 11680-1:2011)
This part of ISO 11680 gives safety requirements and measures for their verification for the design and construction of portable, hand-held, pole-mounted powered pruners having an integral combustion...
Advertisement