DSF/prEN ISO 4766

Slotted set screws with flat point (ISO/DIS 4766:2009)

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required, it is recommended that they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 4759-1.

Document History

October 3, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
Fasteners – Slotted set screws with flat point (ISO/DIS 4766:2023)
ISO 4766:2011 specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
DSF/prEN ISO 4766
Slotted set screws with flat point (ISO/DIS 4766:2009)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
Slotted set screws with flat point (ISO/FDIS 4766:2011)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
Advertisement