DS/EN ISO 4766
Slotted set screws with flat point
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 3 October 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 4759-1.
Document History
DS/EN ISO 4766
October 3, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
Fasteners – Slotted set screws with flat point (ISO/DIS 4766:2023)
ISO 4766:2011 specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
Slotted set screws with flat point (ISO/DIS 4766:2009)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
Slotted set screws with flat point (ISO/FDIS 4766:2011)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...