DSF/PREN ISO 4766
Fasteners – Slotted set screws with flat point (ISO/DIS 4766:2023)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
ISO 4766:2011 specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
Document History
October 3, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
DSF/PREN ISO 4766
Fasteners – Slotted set screws with flat point (ISO/DIS 4766:2023)
ISO 4766:2011 specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A.
Slotted set screws with flat point (ISO/DIS 4766:2009)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
Slotted set screws with flat point (ISO/FDIS 4766:2011)
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...