DLA - DSCC-VID-V62/09624 REV A

MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 December 2009
Status: inactive
Page Count: 61
scope:

This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40°C to +125°C (device type 02) and an extended operating temperature range of -55°C to +125°C (device type 01).

Document History

April 20, 2023
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40ºC to +125ºC (device type 02) and an...
June 19, 2017
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
A description is not available for this item.
DSCC-VID-V62/09624 REV A
December 17, 2009
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40°C to +125°C (device type 02) and an extended...
November 3, 2009
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40°C to +125°C (device type 01) and an extended...

References

Advertisement