DLA - DSCC-VID-V62/09624
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 3 November 2009 |
| Status: | inactive |
| Page Count: | 61 |
scope:
This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40°C to +125°C (device type 01) and an extended operating temperature range of -55°C to +125°C (device type 02).
Document History
April 20, 2023
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40ºC to +125ºC (device type 02) and an...
June 19, 2017
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
A description is not available for this item.
December 17, 2009
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40°C to +125°C (device type 02) and an extended...
DSCC-VID-V62/09624
November 3, 2009
MICROCIRCUIT, DIGITAL, DIGITAL SIGNAL CONTROLLER (DSC), MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital signal controller microcircuit, with an operating temperature range of -40°C to +125°C (device type 01) and an extended...