SNV - SN EN ISO 13736

Determination of flash point - Abel closed-cup method

inactive
Organization: SNV
Publication Date: 1 December 2008
Status: inactive
Page Count: 32
ICS Code (Petroleum products in general): 75.080

Document History

September 1, 2022
Determination of flash point - Abel closed-cup method - Bias statement update; Amendment A1
A description is not available for this item.
July 1, 2021
Determination of flash point - Abel closed-cup method
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C. However, the...
June 1, 2013
Determination of flash point - Abel closed-cup method
This International standard specifies a method for the determination of the manual and automated closed-cup flash point of combustible liquids having flash points between -30,0 °C to 75,0 °C....
SN EN ISO 13736
December 1, 2008
Determination of flash point - Abel closed-cup method
A description is not available for this item.
Advertisement