SNV - SN EN ISO 13736/A1

Determination of flash point - Abel closed-cup method - Bias statement update; Amendment A1

active, Most Current
Organization: SNV
Publication Date: 1 September 2022
Status: active
Page Count: 10
ICS Code (Petroleum products in general): 75.080

Document History

SN EN ISO 13736/A1
September 1, 2022
Determination of flash point - Abel closed-cup method - Bias statement update; Amendment A1
A description is not available for this item.
July 1, 2021
Determination of flash point - Abel closed-cup method
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between –30,0 °C to 75,0 °C. However, the...
June 1, 2013
Determination of flash point - Abel closed-cup method
This International standard specifies a method for the determination of the manual and automated closed-cup flash point of combustible liquids having flash points between -30,0 °C to 75,0 °C....
December 1, 2008
Determination of flash point - Abel closed-cup method
A description is not available for this item.
Advertisement