SNV - SN EN ISO 13736
Determination of flash point - Abel closed-cup method
| Organization: | SNV |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between -30,0 °C to 75,0 °C. However, the precision given for this method is only valid for flash points in the range −8,5 °C to 75,0 °C.
This document is not applicable to water-borne paints.
NOTE 1 Water borne paints can be tested using ISO 3679[1].
NOTE 2 See 9.1 for the importance of this test in avoiding loss of volatile materials.
NOTE 3 Liquids containing halogenated compounds can give anomalous results.
NOTE 4 The thermometer specified for the manual apparatus limits the upper test temperature to 70,0 °C.
NOTE 5 See 13.1 for more specific information related to precision.
Document History