IEC 60172

Amendment 1 Test procedure for the determination of the temperature index of enamelled winding wires

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 1997
Status: inactive
Page Count: 66
ICS Code (Wires): 29.060.10

Document History

November 1, 2020
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
May 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
January 1, 2010
AMENDMENT 2 Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
IEC 60172
December 1, 1997
Amendment 1 Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
January 1, 1987
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of I EC Publication 216-1, a method for evaluating the temperature index of round enamelled winding wires. It is not applicable to...

References

Advertisement