IEC 60172
AMENDMENT 2 Test procedure for the determination of the temperature index of enamelled winding wires
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Wires): | 29.060.10 |
Document History
November 1, 2020
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
May 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
IEC 60172
January 1, 2010
AMENDMENT 2 Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
December 1, 1997
Amendment 1 Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
January 1, 1987
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of I EC Publication 216-1, a method for evaluating the temperature index of round enamelled winding wires. It is not applicable to...