IEC 60172

Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2015
Status: inactive
Page Count: 58
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and of tape wrapped round and rectangular wire, in air at atmospheric pressure by periodically monitoring changes in response to AC proof voltage tests. This procedure does not apply to fibre-insulated wire or wire covered with tapes containing inorganic fibres.

NOTE The data obtained according to this test procedure provide the designer and development engineer with information for the selection of winding wire for further evaluation of insulation systems and equipment tests.

Document History

November 1, 2020
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
IEC 60172
May 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
January 1, 2010
AMENDMENT 2 Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
December 1, 1997
Amendment 1 Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
January 1, 1987
Test procedure for the determination of the temperature index of enamelled winding wires
This test procedure specifies, in accordance with the provisions of I EC Publication 216-1, a method for evaluating the temperature index of round enamelled winding wires. It is not applicable to...

References

Advertisement