IEEE 4
Standard Techniques for High-Voltage Testing
| Organization: | IEEE |
| Publication Date: | 16 March 1995 |
| Status: | inactive |
| Page Count: | 137 |
scope:
This standard is applicable to
a) Dielectric tests with direct voltages
b) Dielectric tests with alternating voltages
c) Dielectric tests with impulse voltages
d) Tests with impulse currents
e) Tests with combinations of the above
f) Capacitance and dielectric loss measurements
This standard is applicable only to tests on equipment with a rated voltage above 1000 V.
Procedures are given for applying correction factors to convert test data to standard atmospheric conditions.
This standard also speciÞes procedures for testing equipment when external insulation of the test object is to be subjected to dry, wet, or contaminated conditions.
Purpose
The purpose of this standard is to
a) DeÞne terms of general applicability
b) Present general requirements regarding test equipment, objects, and procedures
c) Describe methods for evaluation of test results
Document History