DS/EN ISO 10360-2
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 December 2009 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the CMM.
Document History
DS/EN ISO 10360-2
December 22, 2009
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
May 21, 2002
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring size
This part of ISO 10360 specifies the acceptance test for verifying that the performance of a CMM used for measuring size is as stated by the manufacturer. It also specifies the reverification test...
February 18, 1997
Coordinate metrology - Part 2: Performance assessment of coordinate measuring machines (CMMs)
This International Standard specifies acceptance tests, verification tests and interim checks for coordinate measuring machines.
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions (ISO/FDIS 10360-2:2008)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions (ISO/DIS 10360-2:2005)
This part of EN ISO 10360 specifies the acceptance tests for verifying the performance of a CMM used for measuring calibrated test lengths as stated by the manufacturer. It also specifies the...