DSF/PREN ISO 10360-2
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions (ISO/DIS 10360-2:2005)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This part of EN ISO 10360 specifies the acceptance tests for verifying the performance of a CMM used for measuring calibrated test lengths as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the CMM. The acceptance and reverification tests given in this part of ISO 10360 are applicable only to Cartesian CMMs using contacting probing systems of any type operating in the discrete-point probing mode. This standard does not explicitly apply to non-Cartesian CMMs, however, the parties may apply this part of 10360 to non-Cartesian CMMs by mutual agreement. This standard does not explicitly apply to CMMs using optical probing, however, the parties may apply this approach to optical CMMs by mutual agreement.
This International Standard specifies performance requirements that can be assigned by the manufacturer or the user of a CMM, the manner of execution of the acceptance and reverification tests to demonstrate the stated requirements, rules for proving conformance, and applications for which the acceptance and reverification tests can be used.
Document History