DS/EN ISO 10360-2
Coordinate metrology - Part 2: Performance assessment of coordinate measuring machines (CMMs)
inactive
| Organization: | DS |
| Publication Date: | 18 February 1997 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This International Standard specifies acceptance tests, verification tests and interim checks for coordinate measuring machines.
Document History
December 22, 2009
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
May 21, 2002
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring size
This part of ISO 10360 specifies the acceptance test for verifying that the performance of a CMM used for measuring size is as stated by the manufacturer. It also specifies the reverification test...
DS/EN ISO 10360-2
February 18, 1997
Coordinate metrology - Part 2: Performance assessment of coordinate measuring machines (CMMs)
This International Standard specifies acceptance tests, verification tests and interim checks for coordinate measuring machines.
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions (ISO/FDIS 10360-2:2008)
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions (ISO/DIS 10360-2:2005)
This part of EN ISO 10360 specifies the acceptance tests for verifying the performance of a CMM used for measuring calibrated test lengths as stated by the manufacturer. It also specifies the...