NPFC - MIL-PRF-19500/706
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon Types 2N7497T2, 2N7498T2, and 2N7499T2, JANTXVR and JANSR
| Organization: | NPFC |
| Publication Date: | 24 February 2010 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History