NPFC - MIL-PRF-19500/706
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, TYPES 2N7497T2, 2N7498T2, 2N7499T2, AND 2N7561T2 JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 6 February 2015 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS) for use in particular power-switching applications. Two levels of product assurance (JANTXV and JANS) are provided for each encapsulated device type.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History