NPFC - MIL-PRF-19500/706

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7497T2, 2N7498T2, AND 2N7499T2, JANTXVR AND JANSR

inactive
Buy Now
Organization: NPFC
Publication Date: 21 January 2005
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

May 14, 2020
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, TYPES 2N7497T2, 2N7498T2, 2N7499T2, AND 2N7561T2 JANTXVR AND JANSR
Scope. This specification covers the performance requirements for N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors, with...
February 6, 2015
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED N-CHANNEL, SILICON, TYPES 2N7497T2, 2N7498T2, 2N7499T2, AND 2N7561T2 JANTXVR AND JANSR
This specification covers the performance requirements for N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors, with avalanche...
August 23, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7497T2, 2N7498T2, AND 2N7499T2, JANTXVR AND JANSR
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
February 24, 2010
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel, Silicon Types 2N7497T2, 2N7498T2, and 2N7499T2, JANTXVR and JANSR
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/706
January 21, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7497T2, 2N7498T2, AND 2N7499T2, JANTXVR AND JANSR
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...
February 6, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7497T2, 2N7498T2 AND 2N7499T2 JANTXVR AND JANSR
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...

References

Advertisement