DS/EN 50397-2
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC – Part 2: Accessories for covered conductors – Tests and acceptance criteria
| Organization: | DS |
| Publication Date: | 18 January 2010 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
Covered overhead line conductors are equipped with a plastic covering (XLPE-based) as protection against accidental contact with grounded parts respectively against accidental contact with other, at least covered live parts (e.g. other covered overhead line conductors) - This plastic cover is not a touch-proof, full protecting insulation - The covered overhead line conductors are designed for the use in high-voltage overhead lines with rated voltages up to 30 kV AC - The application of covered overhead line conductors is exclusively allowed on suitable insulators, which are designed for the rated voltage of the overhead line - As protection against negative influences by water penetration, the conductor may be equipped with measures to maintain longitudinal water tightness
Document History