DS/EN 50397-2
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. – Part 2: Accessories for covered conductors – Tests and acceptance criteria
active, Most Current
| Organization: | DS |
| Publication Date: | 2 August 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397 1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c. NOTE - This document describes the requirements and tests only for the accessories installed on the covered conductor itself.
Document History
DS/EN 50397-2
August 2, 2022
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. – Part 2: Accessories for covered conductors – Tests and acceptance criteria
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397 1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and...
January 18, 2010
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC – Part 2: Accessories for covered conductors – Tests and acceptance criteria
Covered overhead line conductors are equipped with a plastic covering (XLPE-based) as protection against accidental contact with grounded parts respectively against accidental contact with other, at...
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. -- Part 2: Accessories for covered conductors: Tests and acceptance criteria
Covered overhead line conductors are equipped with a plastic covering (XLPE-based) as protection against accidental contact with grounded parts respectively against accidental contact with other, at...
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC -- Part 2: Accessories for covered conductors - Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated...
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. – Part 2: Accessories for covered conductors – Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397 1. They are for applications in overhead lines with rated...