DSF/prEN 50397-2

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. -- Part 2: Accessories for covered conductors: Tests and acceptance criteria

inactive
Organization: DS
Status: inactive
Page Count: 40
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

Covered overhead line conductors are equipped with a plastic covering (XLPE-based) as protection against accidental contact with grounded parts respectively against accidental contact with other, at least covered live parts (e.g. other covered overhead line conductors) - This plastic cover is not a touch-proof, full protecting insulation - The covered overhead line conductors are designed for the use in high-voltage overhead lines with rated voltages up to 30 kV AC - The application of covered overhead line conductors is exclusively allowed on suitable insulators, which are designed for the rated voltage of the overhead line - As protection against negative influences by water penetration, the conductor may be equipped with measures to maintain longitudinal water tightness

Document History

August 2, 2022
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. – Part 2: Accessories for covered conductors – Tests and acceptance criteria
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397 1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and...
January 18, 2010
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC – Part 2: Accessories for covered conductors – Tests and acceptance criteria
Covered overhead line conductors are equipped with a plastic covering (XLPE-based) as protection against accidental contact with grounded parts respectively against accidental contact with other, at...
DSF/prEN 50397-2
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. -- Part 2: Accessories for covered conductors: Tests and acceptance criteria
Covered overhead line conductors are equipped with a plastic covering (XLPE-based) as protection against accidental contact with grounded parts respectively against accidental contact with other, at...
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC -- Part 2: Accessories for covered conductors - Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated...
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. – Part 2: Accessories for covered conductors – Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397 1. They are for applications in overhead lines with rated...
Advertisement