GMW16278

Polyoxymethylene Copolymer - Carbon Powder Filled, Electrostatically Dissipative

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2010
Status: inactive
Page Count: 3
scope:

This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer.

Material Description. The different types are categorized by their level of carbon black:

• C1: 4 to 7% Carbon Black

• C2: 7 to 10% Carbon Black

Symbols. The material abbreviation according to ISO 11469 is:

• C1: POM-CD5

• C2: POM-CD8

Typical Applications. Typical applications include the following: fuel pump system components requiring electrostatically dissipative properties.

Remarks. Not applicable.

Document History

July 1, 2020
Polyoxymethylene Copolymer - Carbon Filled, Electrostatically Dissipative, Gasoline Compatible
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
July 1, 2015
Polyoxymethylene Copolymer - Carbon Filled, Electrostatically Dissipative
Material Description. This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. The different types are categorized...
GMW16278
February 1, 2010
Polyoxymethylene Copolymer - Carbon Powder Filled, Electrostatically Dissipative
This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. Material Description. The different types are categorized...
September 1, 2009
Polyoxymethylene Copolymer - Carbon Powder Filled, Electrostatically Dissipative
This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. Material Description. The different types are categorized...

References

Advertisement