GMW16278

Polyoxymethylene Copolymer - Carbon Filled, Electrostatically Dissipative

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2015
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. The different types are categorized by their level and type of carbon filler:

• C1: 4% to 7% Carbon powder

• C2: 7% to 10% Carbon powder

• C3: 10% to 15% Carbon powder + Carbon fiber blend

• C4: 10% to 15% Carbon fiber

Symbols. The material abbreviation according to ISO 11469 is:

• C1: >POM-CD5<

• C2: >POM-CD8<

• C3: >POM-(CD+CF)12<

• C4: >POM-CF12<

Applicability. Typical applications include fuel system components requiring electrostatically dissipative properties such as:

• C2: Inlet control valves and fuel pump module components.

• C3: Inlet control valves and filter components.

Document History

July 1, 2020
Polyoxymethylene Copolymer - Carbon Filled, Electrostatically Dissipative, Gasoline Compatible
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16278
July 1, 2015
Polyoxymethylene Copolymer - Carbon Filled, Electrostatically Dissipative
Material Description. This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. The different types are categorized...
February 1, 2010
Polyoxymethylene Copolymer - Carbon Powder Filled, Electrostatically Dissipative
This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. Material Description. The different types are categorized...
September 1, 2009
Polyoxymethylene Copolymer - Carbon Powder Filled, Electrostatically Dissipative
This specification covers the properties of a carbon powder filled, pellet formed, injection moldable, polyoxymethylene (acetal) copolymer. Material Description. The different types are categorized...

References

Advertisement