NPFC - MIL-DTL-24347

MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)

inactive
Buy Now
Organization: NPFC
Publication Date: 6 September 2002
Status: inactive
Page Count: 1

Document History

January 16, 2020
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C., 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
February 26, 2015
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
May 7, 2008
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
MIL-DTL-24347
September 6, 2002
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
April 30, 2002
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
January 10, 2002
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
September 15, 2000
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
February 10, 1989
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the lead is removed for...
May 28, 1986
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
August 30, 1968
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
Advertisement