NPFC - MIL-DTL-24347
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
| Organization: | NPFC |
| Publication Date: | 7 May 2008 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers an available load monitor (ALM-2) to be used for sensing a load on either a 115 or 440 volt single phase circuit of either 60 or 400 hertz (Hz). ALM-2 is a direct replacement for ALM-1. ALM-1 is not to be procured for new constructions or replacement purposes.
intended Use:
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is... View More
Document History