NPFC - MIL-M-24347
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
inactive, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 10 February 1989 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers an available load monitor (AIM-1) to be used for sensing a load on either a 115 or 440 volt single phase circuit of either 60 or 400 hertz (Hz).
intended Use:
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the lead is removed... View More
Document History
January 16, 2020
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C., 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
February 26, 2015
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
May 7, 2008
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
September 6, 2002
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
April 30, 2002
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the load is removed for...
January 10, 2002
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
September 15, 2000
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
MIL-M-24347
February 10, 1989
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
The monitor is intended for use to sense a power circuit and permit the closing and latching of the associated disconnect device if a load in the specified range exists. When the lead is removed for...
May 28, 1986
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.
August 30, 1968
MONITOR, AVAILABLE LOAD, 60 AND 400 HERTZ, A.C. 1 PHASE, ELECTRICAL POWER (NAVAL SHIPBOARD USE)
A description is not available for this item.