DS/EN 161/A1
Automatic shut-off valves for gas burners and gas-burning appliances
inactive
| Organization: | DS |
| Publication Date: | 26 February 1997 |
| Status: | inactive |
| ICS Code (Valves in general): | 23.060.01 |
scope:
Amendment 1 to EN 161:1991 with the following scope: The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances. It also gives the test procedures for evaluating these requirements and information necessary for the purchaser and the user.
Document History
October 19, 2022
Automatic shut-off valves for gas burners and gas appliances
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
February 21, 2013
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
October 18, 2012
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
May 23, 2011
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
May 9, 2007
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners, gas appliances and similar use, hereafter referred to as valves....
December 19, 2001
Automatic shut-off valves for gas burners and gas appliances
The standard specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners, gas appliances and similar use, hereafter referred to as valves. This...
October 10, 1997
Automatic shut-off valves for gas burners and gas appliances
The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances. It also gives the test procedures for evaluating these...
DS/EN 161/A1
February 26, 1997
Automatic shut-off valves for gas burners and gas-burning appliances
Amendment 1 to EN 161:1991 with the following scope: The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances....
October 27, 1992
Automatic shut-off valves for gas burners and gas appliances
The standard specifies the safety, constructional and performance requirements for automatic shut-off valves for gas burners and gas appliances. It also gives the test procedures for evaluating these...
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Automatic shut-off valves for gas burners and gas appliances - Special requirements to determine the performance level (PL)
Shall be according to Clause 1 with the following addition: This Annex is only applicable to valves or valve functions which are declared to comply with performance level requirements (PL) according...
Automatic shut-off valves for gas burners and gas appliances - Special requirements to determine performance level (PL)
The intention is to add a further Annex to EN 161 regarding a method for the determination of Performance Level (PL): This Annex is only applicable to valves or valve functions which are declared to...
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
Automatic shut-off valves for gas burners and gas appliances
Amendment to update valve requirements as presented in N1352